EN
  • EN
  • DE

LM3S5C31-IQC80-A1

Part No LM3S5C31-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S5C31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923176-LM3S5C31-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S5C31-IQC80-A1 CAD Model

Description

The LM3S5C31-IQC80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This powerful MCU is part of the Stellaris® family, which is renowned for its advanced connectivity features, robust performance, and ease of use.

Key Features

  • Core: The core of the LM3S5C31-IQC80-A1 is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. This 32-bit RISC core offers exceptional computing power and efficiency, making it suitable for complex algorithms and real-time processing.
  • Memory: It comes with a generous memory provision, including 256KB of Flash memory for program storage and 64KB of SRAM for data operations, ensuring ample space for application code and runtime operations.
  • Communication Interfaces: A comprehensive set of communication peripherals are integrated, such as I2C, SPI, UARTs, and CAN, providing versatile options for serial connectivity.
  • GPIO: The MCU features multiple General-Purpose Input/Output (GPIO) pins, which are highly configurable and support various digital functions to interface with external components.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers: It includes a variety of timers, including PWM, capture, and periodic timers, which are essential for tasks that require precise timing such as motor control and event measurement.

Advanced Features

The LM3S5C31-IQC80-A1 also boasts advanced features that enhance its performance and functionality:

  • Power Management: The MCU is equipped with power-saving modes, which help reduce power consumption during idle or low-activity periods, making it ideal for battery-powered applications.
  • Robust Security: Security features such as hardware encryption and secure boot ensure the integrity and confidentiality of your application's code and data.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM3S5C31-IQC80-A1 is designed to meet high-quality and reliability standards, ensuring stable operation throughout its lifecycle.

Applications

The versatility of the LM3S5C31-IQC80-A1 makes it an excellent choice for a wide array of applications, including industrial control systems, medical devices, home automation, and Internet of Things (IoT) devices.

With its blend of performance, connectivity, and power efficiency, the LM3S5C31-IQC80-A1 stands out as a robust MCU solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8279 $79.6558
4+ $32.6793 $130.7172
5+ $31.6580 $158.2900
7+ $30.6368 $214.4576
9+ $29.6156 $266.5404
12+ $26.5519 $318.6228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess