EN
  • EN
  • DE

LM3S5R36-IQR80-C5T

Part No LM3S5R36-IQR80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S5R36
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1378819-LM3S5R36-IQR80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S5R36-IQR80-C5T CAD Model

Description

Product Overview: LM3S5R36-IQR80-C5T

The LM3S5R36-IQR80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of embedded applications. This device is part of the Stellaris® LM3S series, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and a variety of communication features.

Key Features

  • Core: At the heart of the LM3S5R36-IQR80-C5T is a powerful ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz, delivering robust computational performance and efficiency.
  • Memory: The MCU comes with a generous memory allocation, including 256 KB of Flash memory for reliable program storage and 64 KB of SRAM for efficient data handling.
  • Communication Interfaces: A diverse set of communication peripherals is available, such as I2C, SPI, UARTs, SSI, CAN, and USB, providing versatile connectivity options for various application needs.
  • GPIO: With up to 53 GPIO pins, the LM3S5R36-IQR80-C5T offers ample interfacing capabilities, making it suitable for a wide range of input/output applications.
  • ADC: The integrated 12-bit Analog-to-Digital Converter (ADC) with 16 channels allows for precise analog signal measurement, essential for sensor interfacing and data acquisition tasks.
  • Timers: A suite of timers, including general-purpose timers, PWM, and watchdog timers, provides extensive timing and control functions to manage various tasks efficiently.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: Enclosed in a compact 100-LQFP (Low-profile Quad Flat Package), the LM3S5R36-IQR80-C5T is suitable for space-constrained applications.

Applications

The LM3S5R36-IQR80-C5T is ideal for a multitude of applications, including but not limited to industrial control systems, automotive electronics, home automation, and network appliances. Its combination of processing power, memory capacity, and rich peripheral set makes it a versatile choice for designers seeking a reliable and capable MCU for their embedded systems.

With its robust feature set and Texas Instruments' commitment to quality, the LM3S5R36-IQR80-C5T is a top-tier microcontroller that can elevate the performance and capabilities of a broad range of electronic products.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0368 $50.1840
13+ $8.2353 $107.0589
19+ $7.9780 $151.5820
26+ $7.7206 $200.7356
34+ $7.4633 $253.7522
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess