EN
  • EN
  • DE

LM3S6915-IQC50-A2

Part No LM3S6915-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6915
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 827819-LM3S6915-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6915-IQC50-A2 CAD Model

Description

Product Overview: LM3S6915-IQC50-A2

The LM3S6915-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of a wide array of embedded applications. This MCU is part of the Stellaris® LM3S series, which is renowned for its integration of a rich set of peripherals, robust ARM Cortex-M3 processor core, and efficient power management features.

Key Features

  • Core: At the heart of the LM3S6915-IQC50-A2 lies an ARM Cortex-M3 processor, which operates at up to 50 MHz. This core is known for its exceptional interrupt handling, reduced power consumption, and enhanced performance, making it ideal for both industrial and general-purpose applications.
  • Memory: The device includes 256 KB of flash memory and 64 KB of SRAM, providing ample space for program storage and efficient run-time operations. This combination allows for complex applications and software stacks to be implemented without the need for external memory components.
  • Communication Peripherals: A variety of communication interfaces are integrated, including UARTs, SSI (Synchronous Serial Interface), I²C, and CAN (Controller Area Network), facilitating easy data exchange and connectivity with other devices and networks.
  • GPIO: The MCU features an extensive array of General-Purpose Input/Output (GPIO) pins that support various digital functions, enabling designers to interface with a broad range of external components and sensors.
  • Analog-to-Digital Converter: An onboard 12-bit ADC (Analog-to-Digital Converter) allows for precise analog signal measurement, critical for sensor-based applications and real-time data acquisition.
  • Timers: Multiple 32-bit and 16-bit timers, including PWM (Pulse Width Modulation) capability, provide versatile timing solutions for tasks such as motor control, event counting, and time-based triggering.
  • Power Management: The LM3S6915-IQC50-A2 includes advanced power management features that support multiple power-saving modes, making it suitable for battery-powered or energy-sensitive applications.
  • Temperature Range: This MCU operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: Encased in a 100-pin LQFP (Low-Profile Quad Flat Package), the LM3S6915-IQC50-A2 is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the LM3S6915-IQC50-A2 makes it an excellent choice for a variety of applications, including industrial control systems, home automation, medical devices, point-of-sale systems, and network appliances. Its robust feature set enables developers to create sophisticated systems that require real-time control, connectivity, and low-power operation.

Overall, the LM3S6915-IQC50-A2 from Texas Instruments represents a powerful, integrated solution for designers looking to optimize performance and minimize development time in their embedded projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess