EN
  • EN
  • DE

LM3S6C65-IBZ80-A1

Part No LM3S6C65-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C65
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342108-LM3S6C65-IBZ80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S6C65-IBZ80-A1 CAD Model

Description

Product Overview: LM3S6C65-IBZ80-A1

The LM3S6C65-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This product is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering users exceptional speed, precision, and power efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, delivering robust computational performance and real-time responsiveness.
  • Memory: Equipped with a generous memory configuration, including Flash and SRAM, to support complex applications and algorithms.
  • Connectivity: Offers a range of communication interfaces such as UART, SPI, I2C, and CAN, providing versatile options for peripheral and network connections.
  • GPIO: Multiple General-Purpose Input/Output (GPIO) pins that are programmable for various digital interface applications.
  • ADC: Integrated Analog-to-Digital Converters (ADCs) for precise analog signal measurement and processing.
  • Timers: Features a variety of timers including PWM, watchdog, and general-purpose timers for accurate event timing and system management.
  • Power Management: Advanced power management features that enable energy-efficient operation, reducing power consumption in both active and sleep modes.

Applications

The LM3S6C65-IBZ80-A1 MCU is suitable for a diverse array of applications, such as:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S6C65-IBZ80-A1 is built to meet stringent industry standards, ensuring longevity and stable operation in various environments and applications.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical documentation, development tools, and software libraries to facilitate rapid development and deployment of applications centered around the LM3S6C65-IBZ80-A1 MCU.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess