EN
  • EN
  • DE

LM3S8971-IBZ50-A2T

Part No LM3S8971-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S8971 Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel - TR
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 1199431-LM3S8971-IBZ50-A2T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S8971
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3S8971-IBZ50-A2T CAD Model

Description

Product Overview: LM3S8971-IBZ50-A2T

The LM3S8971-IBZ50-A2T microcontroller is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This microcontroller is part of the Stellaris® family, which is well-known for its advanced features and capabilities that cater to a wide variety of embedded applications.

At the heart of the LM3S8971-IBZ50-A2T is an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz. The ARM Cortex-M3 processor is renowned for its exceptional efficiency and processing power, making it ideal for applications that require a balance between performance and power consumption.

This microcontroller comes with 256KB of flash memory, providing ample space for application code and data storage. Additionally, it includes 64KB of SRAM, ensuring smooth and efficient operation even in complex multitasking environments. The flash and SRAM are highly reliable, with flash memory featuring error correction capabilities to ensure data integrity.

One of the standout features of the LM3S8971-IBZ50-A2T is its rich set of peripherals. It includes multiple serial communication interfaces such as UART, SSI, I²C, and CAN, enabling seamless connectivity with other devices and systems. The microcontroller also boasts a variety of timers, PWM outputs, and analog-to-digital converters (ADCs), providing developers with the flexibility to implement a range of functionalities.

For enhanced security and system integrity, the LM3S8971-IBZ50-A2T incorporates a range of security features, including hardware-protected non-volatile memory blocks and a unique device identification number for authentication purposes.

The device is available in a compact 108-ball BGA (ball grid array) package, making it suitable for space-constrained applications. Its industrial-grade design ensures reliable operation under harsh conditions, with an operating temperature range of -40°C to 85°C.

In summary, the LM3S8971-IBZ50-A2T from Texas Instruments is a versatile and powerful microcontroller that is well-suited for industrial, automotive, and consumer electronics applications. With its robust processing core, extensive memory, and comprehensive set of peripherals, it provides a solid foundation for developing sophisticated embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess