EN
  • EN
  • DE

LM3S8C62-IQC80-A2

Part No LM3S8C62-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S8C62
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342112-LM3S8C62-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S8C62-IQC80-A2 CAD Model

Description

Product Overview: LM3S8C62-IQC80-A2

The LM3S8C62-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features tailored for industrial and embedded applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of processing power, energy efficiency, and peripheral integration.

Key Features:

  • Core: At the heart of the LM3S8C62-IQC80-A2 is an ARM® Cortex™-M3 processor, which operates at speeds of up to 80 MHz. The Cortex-M3 core is known for its exceptional interrupt handling, reduced complexity, and enhanced performance, making it ideal for a wide range of control-oriented tasks.
  • Memory: The device includes a generous memory configuration with 256KB of Flash memory for program storage and 64KB of SRAM for data operations, ensuring ample space for complex applications and real-time data processing.
  • Communication: To cater to various communication needs, the MCU features multiple serial interfaces, including UART, I2C, SSI/SPI, CAN, and USB, providing designers with the flexibility to connect a broad range of peripherals and devices.
  • I/O and Timers: The LM3S8C62-IQC80-A2 comes equipped with a variety of digital and analog I/O options, including GPIO pins and ADC inputs. It also boasts an array of timers, PWM outputs, and capture/compare features, facilitating precise control over connected hardware.
  • Power Management: With its integrated power management system, the MCU supports multiple power-saving modes, which are critical for battery-powered or energy-sensitive applications.
  • Package: The device is offered in a compact 100-pin LQFP (Low-profile Quad Flat Package) that minimizes the PCB footprint while still providing ample connection points for interfacing with other components.

Applications:

The LM3S8C62-IQC80-A2 is ideally suited for a diverse range of applications, including industrial control systems, automation, robotics, automotive electronics, and networked communication devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The LM3S8C62-IQC80-A2 is manufactured to stringent quality standards, ensuring reliability and performance consistency across various operating conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess