EN
  • EN
  • DE
  • IT

LM3S9997-IQC80-C5

Part No LM3S9997-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S9997
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TEXTISLM3S9997-IQC80-C5,2156-LM3S9997-IQC80-C5-TI
Standard Package 90
Win Source Part Number 1322653-LM3S9997-IQC80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S9997-IQC80-C5 CAD Model

Description

The Texas Instruments LM3S9997-IQC80-C5 is a high-performance microcontroller that is part of the Stellaris® LM3S series, designed to cater to a wide range of embedded applications. This ARM® Cortex™-M3 based microcontroller combines the efficiency of a 32-bit core with robust connectivity options and versatile peripherals, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features

  • Core: ARM Cortex-M3 processor, providing excellent computational performance and system response to interrupts, with a CPU speed of up to 50 MHz.
  • Memory: Features 256KB of flash memory and 96KB of SRAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces including UART, SSI, I2C, and CAN, allowing for flexible integration with other components and systems.
  • Timers: Includes multiple 32-bit and 16-bit timers, alongside PWM outputs for precise control over timing-related functions.
  • Analog: Equipped with an integrated analog-to-digital converter (ADC) with 12-bit precision, facilitating accurate sensor readings and analog data processing.
  • Temperature Range: Operates reliably over an industrial temperature range from -40°C to 85°C, ensuring stability in varying environmental conditions.
  • Package: Available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), optimizing board space and making it suitable for space-constrained applications.
  • Power Management: Includes an integrated power-on reset and brown-out reset, with low power modes for energy-efficient operation.

Applications

The LM3S9997-IQC80-C5 is versatile enough to be used in a multitude of applications such as:

  • Industrial control systems
  • Factory automation
  • Automotive systems
  • Home automation and smart appliances
  • Portable medical devices
  • Complex IoT devices

With its robust set of features and connectivity options, the Texas Instruments LM3S9997-IQC80-C5 microcontroller stands out as a comprehensive solution for sophisticated and demanding embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess