EN
  • EN
  • DE

LM4030CMFX4.096/NOPB

Part No LM4030CMFX4.096/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 30mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 165μVp-p
Current - Cathode 130μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054200-LM4030CMFX4.096/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4030CMFX4.096/NOPB CAD Model

Description

Product Overview: LM4030CMFX4.096/NOPB

The LM4030CMFX4.096/NOPB is a precision voltage reference module designed and manufactured by Texas Instruments. This device is part of their LM4030 series, which is known for its high accuracy and stability. The voltage reference is specifically designed to maintain a precise 4.096V output, which is commonly used in analog-to-digital conversion applications and other precision circuits requiring a stable voltage reference.

Key Features

  • Precision Reference Voltage: The LM4030CMFX4.096/NOPB provides a fixed 4.096V output with an impressive initial accuracy of ±0.1%.
  • Low Temperature Coefficient: With a temperature coefficient of typically 20ppm/°C, the device ensures minimal deviation across its operating temperature range, enhancing overall system precision.
  • Wide Operating Current Range: The device operates over a wide current range of 60 µA to 15 mA, providing flexibility in a variety of design configurations.
  • Long-Term Stability: It exhibits excellent long-term stability, which is crucial for maintaining system accuracy over time.
  • Low Dropout Voltage: The low dropout voltage allows the voltage reference to function correctly even with minimal headroom above the output voltage, making it suitable for low-voltage applications.

Applications

The LM4030CMFX4.096/NOPB is ideal for use in high-precision applications such as:

  • Data acquisition systems
  • Digital multimeters
  • Industrial instrumentation
  • Precision power supplies
  • Automotive electronics

Quality and Reliability

This voltage reference comes in a small SOT-23 package, which is RoHS compliant and features an industrial-grade temperature range of −40°C to +125°C. The "NOPB" suffix indicates that the product is lead-free and is part of Texas Instruments' commitment to environmentally friendly manufacturing processes.

Conclusion

The LM4030CMFX4.096/NOPB by Texas Instruments stands out as a reliable and precise component for any application where voltage reference stability is paramount. With its high accuracy, low temperature coefficient, and wide operating current range, it is a versatile choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9356 $58.0680
65+ $1.5882 $103.2330
100+ $1.5386 $153.8600
135+ $1.4889 $201.0015
175+ $1.4393 $251.8775
235+ $1.2904 $303.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess