EN
  • EN
  • DE

LM4040A20IDBZTG4

Part No LM4040A20IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054202-LM4040A20IDBZTG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040A20IDBZTG4 CAD Model

Description

Product Overview: LM4040A20IDBZTG4 Precision Voltage Reference

The LM4040A20IDBZTG4 is a high-quality fixed voltage reference from Texas Instruments, designed to provide precise voltage regulation for a wide array of applications. This device is part of the LM4040 series, which is renowned for its accuracy, stability, and low power consumption, making it an ideal choice for demanding environments where reliable voltage references are critical.

Key Features

  • Precision Reference Voltage: The LM4040A20IDBZTG4 offers a fixed 2.048V output, with an impressive accuracy of ±0.1% at 25°C, ensuring dependable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 100 ppm/°C, this device maintains stable output across a wide temperature range, enhancing its suitability for temperature-sensitive applications.
  • Wide Operating Current Range: The device operates over a broad current range of 60 µA to 15 mA, providing flexibility in various circuit configurations and load conditions.
  • Extended Operating Temperature Range: The LM4040A20IDBZTG4 is designed to perform reliably within the industrial temperature range of -40°C to +85°C, making it robust for industrial applications.
  • Small Form Factor: Housed in a tiny SOT-23 package, the device is optimized for space-constrained applications, without compromising on performance.

Applications

The LM4040A20IDBZTG4 is well-suited for a variety of applications, including but not limited to:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the LM4040A20IDBZTG4 is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term reliability and performance for mission-critical systems. Whether you are designing a sophisticated medical device or an automotive power system, this precision voltage reference will provide the accuracy and stability you need to optimize your application's performance.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2904 $51.6160
95+ $1.0588 $100.5860
150+ $1.0258 $153.8700
205+ $0.9927 $203.5035
265+ $0.9596 $254.2940
350+ $0.8603 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess