EN
  • EN
  • DE

LM4040B82IDBZR

Part No LM4040B82IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 110μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054238-LM4040B82IDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B82IDBZR CAD Model

Description

The LM4040B82IDBZR from Texas Instruments is a high-precision shunt voltage reference that provides a fixed voltage output with minimal external components. This device is part of the LM4040 series, which is known for its stability and accuracy in various applications.

Key Features

  • Reference Voltage: The LM4040B82IDBZR offers a precise 8.192V output, which is suitable for various analog and digital applications that require a stable reference voltage.
  • Package: This component comes in a small, surface-mount SOT-23 package, making it ideal for space-constrained applications.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring the voltage reference remains stable across a wide temperature range.
  • Low Dropout: The device operates with a low dropout voltage, which means it can maintain accurate output even when the input voltage is close to the output voltage.
  • Wide Operating Current: The LM4040B82IDBZR supports an operating current range from 60µA to 15mA, providing flexibility in design for different load conditions.
  • High Precision: With a tight output voltage tolerance, this voltage reference ensures high precision for critical applications.

Applications

The LM4040B82IDBZR is suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040B82IDBZR is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance. With its robust design and precise voltage regulation, this voltage reference is an excellent choice for designers looking for a dependable and accurate voltage source.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess