EN
  • EN
  • DE

LM4040C10IDBZTG4

Part No LM4040C10IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 10V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 125μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040C10
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1199486-LM4040C10IDBZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C10IDBZTG4 CAD Model

Description

The LM4040C10IDBZTG4 is a precision micro-power shunt voltage reference from Texas Instruments. This high-quality component offers a fixed reverse breakdown voltage of 10V with a stability that can be relied upon over a wide range of operating conditions, including temperature and load variations.

Key Features

  • Output Voltage: Precisely regulated 10V output voltage with an initial accuracy of ±0.1% (Grade A) ensures consistent performance.
  • Temperature Coefficient: Features a low temperature coefficient, typically 75 ppm/°C, which contributes to its high stability over the entire operating temperature range.
  • Low Minimum Operating Current: The device operates with a minimum current of 60 µA, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Current Range: The LM4040C10IDBZTG4 can handle an operating current range from 60 µA to 15 mA, providing flexibility in various circuit designs.
  • Small Package: It is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

This voltage reference is commonly used in various applications that require a stable reference voltage, such as:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040C10IDBZTG4 is no exception. It is designed and manufactured to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Whether for precision instrumentation, power management, or other critical applications, the LM4040C10IDBZTG4 provides a reliable and accurate voltage reference solution that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,260 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess