The LM4040C20IDBZE by Texas Instruments is a high-precision, shunt voltage reference that offers a fixed reverse breakdown voltage. This device is designed for a wide array of applications requiring a stable reference voltage, which is crucial for the accurate performance of analog circuits. The LM4040C20IDBZE is suitable for various electronic systems, including portable, battery-powered equipment, and can also be integrated into control systems, power supplies, and instrumentation devices.
Key Features
- Precision Reference Voltage: The device provides a 2.048V nominal output, with an impressive accuracy of ±0.1% at 25°C, making it ideal for precision applications.
- Low Temperature Coefficient: It offers a low temperature coefficient, ensuring that the reference voltage remains stable across a wide range of operating temperatures.
- Wide Operating Current Range: The LM4040C20IDBZE operates over a current range of 45μA to 10mA, providing flexibility in various circuit designs.
- Small Package Size: Available in a small SOT-23 package, it is perfect for space-constrained applications.
- Extended Operating Temperature Range: The device is characterized for operation from -40°C to 85°C, suitable for industrial environments.
Applications
The LM4040C20IDBZE is versatile and can be employed in numerous applications. It is particularly useful in:
- Battery-powered equipment
- Data acquisition systems
- Portable instrumentation
- Power supplies
- Consumer electronics
- Automotive systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LM4040C20IDBZE is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance. The device is also supported by Texas Instruments' extensive technical resources, including application notes and design tools, to facilitate integration into your designs.
Whether you're developing precision measurement equipment or looking to enhance the stability of your power management systems, the LM4040C20IDBZE provides a reliable solution that engineers can trust for their critical applications.