EN
  • EN
  • DE

LM4040C25ILPR

Part No LM4040C25ILPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3 / V-Ref Precision 2.5V 15mA Automotive 3-Pin TO-92 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 779124-LM4040C25ILPR
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040C25ILPR CAD Model

Description

The LM4040C25ILPR from Texas Instruments is a high-precision shunt voltage reference that offers excellent stability and accuracy for a variety of applications. This device features a fixed reverse-breakdown voltage of 2.5V with a 0.1% (max) initial accuracy. Designed for space-constrained and power-sensitive applications, the LM4040C25ILPR is a reliable solution for providing a stable reference voltage.

Key Features

  • High Accuracy: The LM4040C25ILPR boasts an impressive initial accuracy of ±0.1% and ensures minimal deviation over temperature and time.
  • Low Temperature Coefficient: With a temperature coefficient as low as 75 ppm/°C (max) for the 'B' grade, the device offers stable performance over a wide operating temperature range.
  • Wide Operating Current: The device operates over a broad current range from 60 μA to 15 mA, accommodating varying conditions and applications.
  • Small Form Factor: Available in the SOT-89 package, the LM4040C25ILPR is suitable for space-constrained applications.
  • Extended Operating Temperature Range: This voltage reference can operate over a temperature range of −40°C to 85°C, suitable for industrial and automotive applications.
  • Stable with Capacitive Loads: The LM4040C25ILPR can drive capacitive loads up to 10,000 pF, offering flexibility in design.

Applications

The precision and reliability of the LM4040C25ILPR make it ideal for a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies and battery chargers
  • Automotive electronics
  • Medical and healthcare devices

In conclusion, the LM4040C25ILPR from Texas Instruments is a versatile, precise, and robust voltage reference that meets the needs of a wide range of applications. Its combination of accuracy, stability, and small package size makes it an excellent choice for designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5371 $51.0245
230+ $0.4407 $101.3610
355+ $0.4270 $151.5850
485+ $0.4132 $200.4020
630+ $0.3994 $251.6220
840+ $0.3581 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess