EN
  • EN
  • DE

LM4040D50IDBZT

Part No LM4040D50IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054309-LM4040D50IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D50IDBZT CAD Model

Description

Product Overview: LM4040D50IDBZT

The LM4040D50IDBZT is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high stability and accuracy. This device offers a fixed reverse breakdown voltage of 5.0V, making it an ideal component for various applications that require a stable reference voltage. Designed to operate in a wide range of temperatures, the LM4040D50IDBZT is suitable for use in industrial, automotive, and consumer electronics.

Constructed with an advanced process, the LM4040D50IDBZT achieves a low dynamic impedance and a good temperature coefficient, ensuring minimal voltage variation over a wide range of operating conditions. This feature is critical for applications that demand consistent performance and precision over temperature changes and load variations.

Key Features:

  • Reference Voltage: 5.0V with high accuracy and low temperature coefficient.
  • Package: Offered in a compact SOT-23 package, this device is optimized for space-constrained applications.
  • Temperature Range: Operates over an extended industrial temperature range of -40°C to 85°C, making it versatile for challenging environments.
  • Stability: Excellent long-term stability and low noise, ensuring reliable performance for the life of the application.
  • Power Supply: Suitable for use with a wide current range of 60µA to 15mA, providing flexibility in various power conditions.

Applications:

The LM4040D50IDBZT is ideal for a variety of applications where an accurate and stable voltage reference is required. Common applications include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters and digital-to-analog converters
  • Power supplies and battery chargers
  • Automotive electronics
  • Medical and test equipment

With its combination of features, the LM4040D50IDBZT from Texas Instruments is a reliable choice for designers looking to enhance the performance of their electronic systems. Its precision, stability, and versatility make it a go-to voltage reference solution for a broad array of applications.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0312 $51.5600
120+ $0.8462 $101.5440
185+ $0.8197 $151.6445
255+ $0.7933 $202.2915
330+ $0.7668 $253.0440
440+ $0.6875 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess