EN
  • EN
  • DE

LM4041CIZ-1.2/NOPB

Part No LM4041CIZ-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% TO92-3  /  Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM4041CIZ-1.2-ND,NATNSCLM4041CIZ-1.2/NOPB,LM4041CIZ12NOPB,*LM4041CIZ-1.2,2156-LM4041CIZ-1.2/NOPB-TI,LM4041CIZ-1.2-NDR,LM4041CIZ-1.2
Standard Package 1,800
Win Source Part Number 1070096-LM4041CIZ-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4041CIZ-1.2/NOPB CAD Model

Description

Product Overview: LM4041CIZ-1.2/NOPB by Texas Instruments

The LM4041CIZ-1.2/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high-quality and reliable semiconductor products. This particular model offers a fixed reverse breakdown voltage of 1.2V with a 0.5% tolerance. It is designed to maintain accurate voltage regulation while minimizing power consumption, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Stable Fixed Voltage: Provides a precise 1.2V output with minimal deviation, ensuring consistent performance across various conditions.
  • Low Operational Current: The device operates with a current range of 45 μA to 10 mA, catering to systems with strict power budget constraints.
  • High Accuracy: Features a tight output voltage tolerance of ±0.5% at 25°C, which is essential for critical applications requiring high precision.
  • Wide Temperature Range: Functions effectively across a broad temperature spectrum from -40°C to +85°C, suitable for diverse operating environments.
  • Robust Package: Housed in a TO-92 package, the LM4041CIZ-1.2/NOPB is designed for through-hole mounting, providing a sturdy and reliable connection.
  • Lead-Free and RoHS Compliant: Adheres to environmental standards with a lead-free (NOPB) construction, reducing the ecological impact and complying with RoHS regulations.

Applications

The LM4041CIZ-1.2/NOPB is versatile and can be implemented in a variety of electronic systems, including:

  • Portable, battery-operated devices
  • Data acquisition systems
  • Instrumentation
  • Medical equipment
  • Automotive electronics
  • Power supply control

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The LM4041CIZ-1.2/NOPB voltage reference reflects this commitment, providing engineers and designers with a dependable component that they can trust for their critical designs.

Whether you are developing a sophisticated medical device or a rugged automotive system, the LM4041CIZ-1.2/NOPB offers the performance and durability needed to ensure your product operates at its best.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess