EN
  • EN
  • DE

LM4050BIM3-2.5

Part No LM4050BIM3-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199625-LM4050BIM3-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3-2.5 CAD Model

Description

Product Overview: Texas Instruments LM4050BIM3-2.5 Precision Voltage Reference

The LM4050BIM3-2.5 is a high-precision, shunt voltage reference from Texas Instruments, offering a fixed 2.5V output with an impressive accuracy. Designed for space-constrained applications, this voltage reference comes in a compact SOT-23 package, making it an ideal choice for portable and battery-powered devices where size and power efficiency are critical.

Key Features

  • Output Voltage: Precisely trimmed to 2.5V, the LM4050BIM3-2.5 provides a stable reference voltage for various applications.
  • Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 50ppm/°C (max), this device ensures reliable performance over a wide range of operating conditions.
  • Low Dynamic Impedance: The device features a low dynamic impedance of 0.6Ω (typical), ensuring stable output under varying load conditions.
  • Wide Operating Current Range: The LM4050BIM3-2.5 operates over a current range of 60µA to 15mA, providing flexibility in design applications.
  • Extended Temperature Range: This device is designed to perform reliably in extreme temperatures, with an operating range from -40°C to +85°C.
  • Reverse Breakdown Tolerance: It can tolerate a reverse breakdown of up to 20V, offering robustness in reverse connection scenarios.

Applications

The LM4050BIM3-2.5 is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Industrial control systems
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
  • Automotive electronics
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM4050BIM3-2.5 is no exception, as it is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs. With this voltage reference, designers can trust in a precise and dependable component that upholds the rigorous demands of modern electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM4050BIM3-2.5.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess