EN
  • EN
  • DE

LM4051BEM3-ADJ

Part No LM4051BEM3-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199666-LM4051BEM3-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051BEM3-ADJ CAD Model

Description

Product Overview: LM4051BEM3-ADJ Precision Micropower Shunt Voltage Reference

The LM4051BEM3-ADJ is a high-precision, adjustable shunt voltage reference from Texas Instruments designed to provide a reliable voltage calibration for various electronic applications. This device features a low output noise, which makes it suitable for high-end precision electronics where stable voltage is crucial.

With the ability to operate at a wide current range of 60µA to 12mA, the LM4051BEM3-ADJ offers flexibility for different design requirements. Its low dynamic impedance ensures stable reverse breakdown voltage necessary for accurate reference voltage under varying load conditions. This makes it an excellent choice for applications such as power supplies, battery-operated equipment, and precision data converters.

The adjustable nature of the LM4051BEM3-ADJ allows designers to customize the output voltage to their specific needs by adding an external resistor divider, providing a versatile solution for a wide range of circuit configurations. The device's output voltage can be set to any value between the minimum 1.24V and the maximum 10V, depending on the external resistor values used.

Key features of the LM4051BEM3-ADJ include:

  • Adjustable output voltage from 1.24V to 10V
  • Low temperature coefficient and excellent thermal stability
  • High precision with tight tolerance
  • Low dynamic impedance and good transient response
  • Wide operating current range: 60µA to 12mA
  • Extended operating temperature range: −40°C to +85°C
  • Small SOT-23 package for space-sensitive applications

For designers looking to integrate the LM4051BEM3-ADJ into their systems, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate easy adoption and implementation.

In summary, the LM4051BEM3-ADJ from Texas Instruments stands out as a highly reliable and versatile component that can be tailored to meet the stringent requirements of precision voltage reference applications in today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess