EN
  • EN
  • DE
  • IT

LM4120IM5-2.5/NOPB

Part No LM4120IM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 5mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V ~ 12 V
Operating Supply Current 275μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779155-LM4120IM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4120IM5-2.5/NOPB CAD Model

Description

The LM4120IM5-2.5/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is specifically designed to provide a fixed 2.5V output voltage with an impressive low dropout voltage and low noise, making it an ideal choice for high-end applications where voltage precision is critical.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, which is essential for reliable operation of sensitive electronic circuits.
  • Accuracy: Superior initial accuracy of ±0.1% (max) and temperature coefficient of 50ppm/°C (max), ensuring performance consistency over a wide temperature range.
  • Load Regulation: Excellent load regulation characteristics to maintain stable output despite changes in load current.
  • Supply Voltage: Wide supply voltage range, accommodating various input voltages while maintaining a stable output.
  • Low Dropout Voltage: Functions efficiently with minimal difference between the input and output voltages, enhancing battery life in portable applications.
  • Thermal Performance: Operates over an extended industrial temperature range of -40°C to 125°C, suitable for harsh environments.
  • Package: Available in a space-saving SOT-23 package, ideal for compact and high-density circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates an environmentally friendly product that meets RoHS (Restriction of Hazardous Substances) standards.

Applications

The LM4120IM5-2.5/NOPB precision voltage reference is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Precision instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Conclusion

With its combination of high accuracy, low power consumption, and small form factor, the LM4120IM5-2.5/NOPB from Texas Instruments stands out as a robust voltage reference solution for designers who require the utmost in performance and reliability.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $8.9142
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $5.4132
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1151 $50.7624
58+ $1.7355 $100.6590
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5728 $250.0752
213+ $1.4101 $300.3513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,474 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess