EN
  • EN
  • DE

LM4128BMFX-2.0/NOPB

Part No LM4128BMFX-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779171-LM4128BMFX-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128BMFX-2.0/NOPB CAD Model

Description

Product Overview: LM4128BMFX-2.0/NOPB

The LM4128BMFX-2.0/NOPB is a precision micropower series voltage reference from Texas Instruments, renowned for its high accuracy and low power consumption. This voltage reference is part of the LM4128 series, designed to be stable with capacitive loads without requiring an external capacitor, making it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage: The LM4128BMFX-2.0/NOPB provides a fixed 2.0V output, which is highly precise and stable, making it suitable for critical applications that demand consistent performance.
  • Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max), this device ensures reliable operation over a wide temperature range.
  • Power Supply: It operates over a wide supply voltage range from (VOUT + 0.05V) to 5.5V, providing design flexibility and compatibility with a variety of circuits.
  • Low Quiescent Current: The LM4128BMFX-2.0/NOPB boasts a low quiescent current of 60µA (typical), making it an energy-efficient option for battery-powered devices.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring stable output despite changes in the load.
  • Package: Offered in a compact SOT-23 package, the LM4128BMFX-2.0/NOPB is designed for space-saving on printed circuit boards.
  • Automotive Qualification: This product is AEC-Q100 qualified, denoting its suitability for automotive applications.
  • Lead/Ball Finish: Comes with a lead/ball finish that is lead-free and RoHS compliant, adhering to environmental standards.

Applications

The LM4128BMFX-2.0/NOPB's stable output and low power consumption make it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • High-resolution analog-to-digital converters (ADCs)

In conclusion, the LM4128BMFX-2.0/NOPB from Texas Instruments is a reliable and efficient solution for designers seeking a high-precision voltage reference with minimal power draw and a small footprint. Its robust feature set ensures performance and stability across a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess