EN
  • EN
  • DE

LM4128BMFX-2.5/NOPB

Part No LM4128BMFX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Voltage - Input 2.9 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054447-LM4128BMFX-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128BMFX-2.5/NOPB CAD Model

Description

Product Overview: LM4128BMFX-2.5/NOPB

The LM4128BMFX-2.5/NOPB is a precision voltage reference from Texas Instruments, engineered to provide high stability and low noise for demanding applications. This device offers a fixed 2.5V output with an impressive accuracy level, making it an ideal choice for analog circuits requiring a stable reference voltage.

Key Features

  • High Precision: The LM4128BMFX-2.5/NOPB boasts an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max) for the A grade, ensuring reliable performance across a wide range of temperatures.
  • Low Noise: With only 30µVRMS of output noise (10Hz to 10kHz), this voltage reference provides a clean and stable output, critical for high-resolution analog-to-digital conversions and other sensitive electronics.
  • Stable: The device exhibits excellent stability and low dynamic impedance, which helps maintain a consistent output even with varying load conditions.
  • Wide Operating Current Range: The LM4128BMFX-2.5/NOPB operates over a wide current range of 50µA to 5mA, offering flexibility for various circuit designs.
  • Small Footprint: It comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM4128BMFX-2.5/NOPB adheres to environmental standards, being lead-free (NOPB) and RoHS compliant, which is essential for environmentally conscious manufacturing.

Applications

The LM4128BMFX-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable, battery-powered equipment
  • Industrial instrumentation
  • Automotive electronics
  • Medical devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM4128BMFX-2.5/NOPB is no exception. This product is designed and tested to meet high standards of performance and reliability, ensuring that it can meet the requirements of the most demanding applications.

In summary, the LM4128BMFX-2.5/NOPB from Texas Instruments is a top-tier, fixed-output voltage reference that combines precision, low noise, and high stability in a small package, making it an excellent choice for a wide range of applications where voltage accuracy is critical.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7936 $52.7296
26+ $3.9332 $102.2632
40+ $3.8103 $152.4120
55+ $3.6874 $202.8070
71+ $3.5645 $253.0795
94+ $3.1957 $300.3958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess