EN
  • EN
  • DE

LM4128CMF-1.8/NOPB

Part No LM4128CMF-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5 / V-Ref Precision 1.8V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Voltage - Input 2.2 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779175-LM4128CMF-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128CMF-1.8/NOPB CAD Model

Description

The LM4128CMF-1.8/NOPB is a precision voltage reference component manufactured by Texas Instruments, designed to ensure stability and accuracy in a wide array of electronic applications. This high-quality voltage reference is part of the LM4128 series, which is known for its exceptional temperature stability and low dynamic impedance, making it an ideal choice for precision data converters and battery-powered devices.

Key Features

  • Reference Voltage: The device provides a fixed 1.8V output, which is highly precise and stable, ensuring reliable performance for critical applications.
  • Temperature Coefficient: It boasts an impressive low temperature coefficient, typically 20ppm/°C (max), making it suitable for temperature-sensitive operations.
  • Low Dropout Voltage: The LM4128 operates with a very low dropout voltage, enhancing its efficiency in battery-operated devices.
  • Wide Operating Current Range: This voltage reference can function within a wide current range of 50µA to 5mA, providing versatility across various loads.
  • Stability: The device is stable with capacitive loads, ensuring consistent performance even in fluctuating conditions.
  • No Output Capacitor Required: Unlike many other voltage references, the LM4128CMF-1.8/NOPB does not require an external output capacitor for stability, simplifying design and reducing component count.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4128CMF-1.8/NOPB voltage reference is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • Portable, battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

As with all Texas Instruments products, the LM4128CMF-1.8/NOPB is designed with a commitment to quality and reliability. This component is provided in a 'NOPB' (No Lead (Pb) Options Available) format, reflecting TI's dedication to environmental sustainability through lead-free manufacturing processes.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess