EN
  • EN
  • DE

LM431AIZ/LFT1

Part No LM431AIZ/LFT1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 2.2% TO92-3  /  Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 37 V
Current - Output 100 mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number LM431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM431AIZ/LFT1TR,296-LM431AIZ/LFT1DKR-ND,296-LM431AIZ/LFT1DKR,296-LM431AIZ/LFT1CT,LM431AIZ/LFT1-ND
Standard Package 2,000
Win Source Part Number 1070128-LM431AIZ/LFT1
Ultra Librarian 3D Model Ultra Librarian LM431AIZ/LFT1 CAD Model

Description

The LM431AIZ/LFT1 is a precision shunt voltage reference from Texas Instruments, renowned for its high-quality electronic components. This device offers a versatile solution for maintaining accurate voltage levels in a variety of applications. With its adjustable output voltage and low dynamic impedance, the LM431AIZ/LFT1 is a critical component in power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 2.5 V and 36 V with external resistors, providing flexibility across different applications.
  • Low Temperature Coefficient: Ensures stable voltage reference over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dynamic Impedance: The device features a low output impedance, which enhances its ability to maintain a stable voltage despite changes in load conditions.
  • High Precision: Offers excellent stability and accuracy for high precision requirements.
  • Wide Operating Current: The LM431AIZ/LFT1 operates with currents ranging from 1 mA to 100 mA, accommodating a broad spectrum of power needs.
  • TO-92 Package: The device comes in a TO-92 package, which is widely used and easy to integrate into various circuit designs.

Applications

The LM431AIZ/LFT1 is versatile and can be used in numerous applications, including:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Digital voltmeters
  • Op-amp circuitry
  • Battery chargers
  • Motor control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The LM431AIZ/LFT1 is built with this commitment in mind, ensuring reliability and performance in your electronic designs. Whether you're developing consumer electronics, industrial systems, or automotive technologies, the LM431AIZ/LFT1 provides the precision voltage reference needed to achieve optimal functionality.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess