EN
  • EN
  • DE

LM43600QPWPRQ1

Part No LM43600QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 16HTSSOP / 3.5-V to 36-V, 0.5-A Synchronous Step-Down Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 28V
Current - Output 500mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807335-LM43600QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM43600QPWPRQ1 CAD Model

Description

Product Overview: LM43600QPWPRQ1 from Texas Instruments

The LM43600QPWPRQ1 is a robust, automotive-grade, synchronous buck converter designed by Texas Instruments to deliver high efficiency and reliability for a wide range of applications. This power management integrated circuit (PMIC) is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply solutions in vehicular systems.

Key Features

  • High-Efficiency Power Conversion: The device boasts a wide input voltage range from 3.5V to 36V, allowing it to handle a variety of power sources, including those found in automotive environments. With its ability to support up to 0.5A of continuous output current, the LM43600QPWPRQ1 can efficiently manage power for a broad spectrum of electronic components.
  • Thermal Performance: Encased in a thermally enhanced HTSSOP package, the converter is designed to perform reliably even under high-temperature conditions commonly encountered in automotive applications.
  • Adjustable Switching Frequency: Users have the flexibility to set the switching frequency anywhere between 200 kHz and 2.2 MHz through an external resistor or to synchronize it to an external clock, optimizing the balance between efficiency and external component size.
  • EMI Compliance: The LM43600QPWPRQ1 incorporates a controlled EMI frequency spread spectrum that helps in meeting the CISPR 25 Class 5 radiated emissions standard, which is critical in automotive applications.

Protection Features

  • Over-Current Protection: The device includes cycle-by-cycle current limiting and thermal shutdown features to protect against over-current and over-temperature conditions.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) ensures that the device operates only when the input voltage is within an acceptable range.

Applications

The LM43600QPWPRQ1 is versatile and can be used in various automotive applications such as infotainment systems, GPS navigation units, car radios, and advanced driver assistance systems (ADAS). Its robust design also makes it suitable for power supplies in telematics, body control modules, and other automotive-related power systems that require a reliable and efficient power source.

With its combination of efficiency, thermal performance, and EMI compliance, the LM43600QPWPRQ1 from Texas Instruments stands out as a top-tier power solution for automotive electronics, ensuring that vehicles operate safely and smoothly with dependable power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4865 $54.8650
23+ $4.5018 $103.5414
35+ $4.3611 $152.6385
48+ $4.2204 $202.5792
62+ $4.0798 $252.9476
83+ $3.6577 $303.5891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,173 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess