EN
  • EN
  • DE

VN801EF

Part No VN801EF
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0815+
Reference case SOP8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 716975-VN801EF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN801EF CAD Model

Description

The VN801EF is a monolithic quad high-side solid state relay manufactured by MPS Industries, Inc. It integrates protection and diagnostic functions, making it suitable for driving various inductive, resistive, or capacitive loads. This device enhances system reliability and simplifies design in automotive and industrial applications.

Applications:

  • Automotive lighting control: Used to control headlights, taillights, and other external lighting systems.
  • Automotive heating control: Utilized in controlling resistive heating elements in seats and mirrors.
  • Industrial automation: Employed in driving valves, actuators, and other high-side driven loads in automated systems.
  • Power distribution: Can be used to switch power to various sub-systems in vehicles and industrial machinery.

Features:

  • Quad high-side driver: Features four independent high-side switches for versatile load control.
  • Integrated protection: Includes over-voltage, over-current, and over-temperature protection to safeguard the device and the load.
  • Diagnostic feedback: Provides real-time feedback on load status, enabling predictive maintenance and fault detection.
  • Logic level input: Compatible with standard microcontroller logic levels for easy interfacing.
  • Low on-resistance: Minimizes power dissipation and improves efficiency.
  • PWM capability: Supports Pulse Width Modulation (PWM) for precise load control.

Benefits:

  • Improved reliability: Integrated protection features prevent damage from electrical faults and over-temperature conditions.
  • Simplified design: Reduces the number of external components required, simplifying the design process and reducing board space.
  • Enhanced system diagnostics: Real-time feedback enables proactive maintenance and reduces downtime.
  • Increased efficiency: Low on-resistance minimizes power loss and improves overall system efficiency.
  • Versatile load control: Can drive a wide range of loads, including inductive, resistive, and capacitive loads.

Additional Details:

The VN801EF typically operates from a supply voltage of 5V to 36V. It has a low quiescent current to minimize power consumption in standby mode. The device is available in a surface-mount package for easy integration into automated assembly processes. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess