EN
  • EN
  • DE

LM45BIM3X

Part No LM45BIM3X
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -20°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 10 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-20°C to 100°C)
Temperature Range - Operating -20°C to 100°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 093889-LM45BIM3X
Family Name LM45
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Building Automation, Industrial, Medical
Ultra Librarian 3D Model Ultra Librarian LM45BIM3X CAD Model

Description

The LM45BIM3X is a precision integrated-circuit temperature sensor, produced by the highly reputable tech manufacturer, Texas Instruments.

  • Accuracies: ±1⁄4°C @ room temperature and ±3⁄4°C over a full −55°C to 150°C temperature range
  • Features: Low output impedance, linear output, and precise inherent calibration
  • Temperature Range: −55°C to 150°C
  • Package: TO-92 plastic package
  • Operation Range: −55°C to 130°C temperature range
  • Current Draw: 114 µA
  • Supply Voltage Range: 8V to 30V

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6489 $57.7115
75+ $1.3530 $101.4750
115+ $1.3107 $150.7305
160+ $1.2684 $202.9440
205+ $1.2262 $251.3710
275+ $1.0993 $302.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess