EN
  • EN
  • DE

LM92CIMX

Part No LM92CIMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 12 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.33°C (±1.5°C)
Testing Conditions 30°C (-25°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088301-LM92CIMX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM92CIMX CAD Model

Description

The LM92CIMX from Texas Instruments is a high-performing, precision temperature sensor that provides a digital output corresponding to the temperature. This product is a member of the Texas Instruments LM series, which is renowned for its high-quality and reliable electronic components.

  • Key Features:
  • Temperature Range: Operates over a temperature range of -55°C to +125°C.
  • Linear Output: Has a linear +2.048V output that is scaled at +6.25 mV/°C.
  • Accuracy: Offers an accuracy of ±2.7°C at room temperature, and ±3°C over the full -55°C to +125°C temperature range.
  • Low Output Impedance: Has a low output impedance for easy interfacing with reading circuitry or ADC's.
  • Digital Interface: Features a two-wire serial interface which is compatible with SMBus 2.0.
  • Alert Function: Includes an alert function that becomes active when the temperature exceeds a user-defined limit.
  • Over-temperature Detector: Features an over-temperature detector, which is set at +150°C to provide an output indication when extreme temperatures are reached.
  • Supply Voltage: Operates from a supply voltage of 3.0V to 5.5V.
  • Low Power Consumption: Has a typical operating current of just 210µA.

In summary, the LM92CIMX from Texas Instruments is a high-precision, digital temperature sensor that offers a wide operating range, low power consumption, and a host of protective features. Its digital interface makes it easy to integrate into a variety of systems, and its robust design ensures reliable operation even in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess