EN
  • EN
  • DE

LM46000PWPT

Part No LM46000PWPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 16HTSS / Conv DC-DC 3.5V to 60V Synchronous Step Down Single-Out 1V to 28V 0.5A Automotive 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 60V
Output Voltage 1V
Output Voltage MAX 28V
Output Current 500mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 779219-LM46000PWPT
Popularity Medium
Supply and Demand Status Limited
Family Name LM46000
Introduction Date August 18, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM46000PWPT CAD Model

Description

Product Overview: LM46000PWPT from Texas Instruments

The LM46000PWPT is a highly efficient, versatile, and robust power converter from the esteemed semiconductor manufacturer, Texas Instruments (TI). Designed for a wide array of applications, this power converter is part of TI's LM46000 series, which is known for its reliability and performance in power management tasks.

Key Features

  • Wide Input Voltage Range: The LM46000PWPT operates with an input voltage range from 3.5V to 60V, making it suitable for various applications, from low-voltage industrial systems to automotive power supplies.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.8V to 54V, providing flexibility for different voltage requirements.
  • High-Efficiency Operation: With an efficiency rating of up to 90%, this power converter ensures minimal energy loss, leading to a cooler operation and a longer lifespan for end-use electronic devices.
  • Integrated Protection Features: It includes features like thermal shutdown, overcurrent protection, and undervoltage lockout, enhancing the safety and durability of the device.
  • Frequency Synchronization: The device allows synchronization to an external clock at frequencies between 100 kHz and 2.2 MHz, which is critical for noise-sensitive applications.

Applications

The LM46000PWPT is ideal for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Systems
  • Aftermarket Automotive Supplies
  • Power Conditioners
  • Point of Load Power Supplies

Quality and Reliability

As with all Texas Instruments products, the LM46000PWPT is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and automotive applications. TI's commitment to reliability means that customers can trust this power converter to perform consistently over time.

Summary

In summary, the LM46000PWPT from Texas Instruments is a powerful, efficient, and reliable solution for a wide range of power conversion needs. Its broad input voltage range, adjustable output, high efficiency, and integrated protection features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4172 $50.7612
45+ $2.2643 $101.8935
69+ $2.1878 $150.9582
99+ $2.0348 $201.4452
128+ $1.9583 $250.6624
160+ $1.8818 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess