EN
  • EN
  • DE
  • IT

LM46002QPWPRQ1

Part No LM46002QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP / SIMPLE SWITCHER 3.5 V to 60 V 2 A Synchronous Step-Down Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 28V
Current - Output 2A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811061-LM46002QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM46002QPWPRQ1 CAD Model

Description

Texas Instruments LM46002QPWPRQ1 Step-Down Voltage Regulator

The LM46002QPWPRQ1 from Texas Instruments is a highly efficient, step-down voltage regulator designed to deliver a constant, stable output voltage with an input range that makes it suitable for a wide array of applications in the automotive and industrial sectors. This regulator is part of TI's power management integrated circuits, ensuring reliable performance for critical systems.

With an input voltage range of 3.5V to 60V, the LM46002QPWPRQ1 is versatile enough to handle the fluctuations commonly found in automotive power systems, making it an ideal choice for infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules in vehicles. It is also well-suited for industrial applications where power efficiency and reliability are paramount.

This device can provide an adjustable output voltage from 0.6V to 54V, which can be set with external resistors. It supports a maximum output current of 2A, making it suitable for powering a wide range of components. The LM46002QPWPRQ1 also features a fixed switching frequency, which can be adjusted by the user from 100 kHz to 2.5 MHz, allowing for flexibility in component selection and optimization of efficiency and performance.

The LM46002QPWPRQ1 incorporates advanced protection features to ensure the safety and longevity of the end application. These include thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit. Additionally, the device offers a power-saving mode that enhances efficiency at light loads, making it an energy-conscious choice.

Available in a 16-pin HTSSOP (PWP) package with PowerPAD™, the LM46002QPWPRQ1 is designed for thermal efficiency and a compact footprint. With a wide temperature range, this regulator is built to withstand the harsh conditions of automotive and industrial environments.

In summary, the LM46002QPWPRQ1 is a robust, efficient, and versatile voltage regulator that meets the stringent requirements of automotive and industrial power supplies. Its comprehensive feature set ensures reliable performance in a wide range of applications, making it a top choice for engineers and designers looking for a dependable power solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8415 $53.0490
14+ $7.2546 $101.5644
22+ $7.0279 $154.6138
30+ $6.8012 $204.0360
39+ $6.5745 $256.4055
51+ $5.8944 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess