EN
  • EN
  • DE

LM4674ATLX

Part No LM4674ATLX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W D 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.5W x 2 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA
Dimension 16-WFBGA, DSBGA
Win Source Part Number 071422-LM4674ATLX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4674ATLX CAD Model

Description

The LM4674ATLX from Texas Instruments is a highly advanced, high-performance integrated circuit (IC) designed to deliver superior audio output for a wide range of devices.

  • Type: Mono, filterless, Class-D audio amplifier
  • Output Power: 3W of continuous average power @ 4Ω load
  • Series: Texas Instrument's proprietary Boomer audio power amplifier series
  • Modulation Scheme: Filterless modulation scheme requires fewer external components
  • Power Supply Range: Flexible power supply range from 2.4V to 5.5V
  • Mode: Shutdown mode reduces the supply current to less than 1μA
  • Protection: Built-in thermal and short-circuit protection
  • Package: Micro SMD package

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379,066 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess