EN
  • EN
  • DE

LM4766TF/NOPB

Part No LM4766TF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Overture Audio Power Amplifier Series Dual 40W Audio Power Amplifier with Mute | IC AMP AUDIO PWR 40W AB TO220-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 40W x 2 at 8Ohm
Supply Voltage (V) 20V ~ 60V, ±10V ~ 30V
Features Depop, Mute, Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package TO-220-15 Isolated
Manufacturer Package TO-220-15 Isolated Tab, Formed Leads
Family Part Number LM4766
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 758880-LM4766TF/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4766TF/NOPB CAD Model

Description

Introducing the LM4766TF/NOPB Audio Power Amplifier by Texas Instruments

The LM4766TF/NOPB is a state-of-the-art audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This robust component is part of TI's Overture™ series and is specifically engineered for premium audio applications. Whether you're creating a high-fidelity home stereo system, a compact audio solution, or a professional-grade mixing console, the LM4766TF/NOPB is an excellent choice to drive your audio with precision and power.

Key Features:

  • Output Power: Capable of delivering 40W per channel into an 8Ω load, this amplifier can handle a total output of 80W in a stereo configuration, making it suitable for a wide range of audio setups.
  • Audio Quality: With a total harmonic distortion plus noise (THD+N) of 0.1% at the rated power, the LM4766TF/NOPB ensures a high-fidelity audio experience.
  • Efficiency: Its high-efficiency design not only reduces power consumption but also minimizes heat generation, extending the life of the amplifier and the overall system.
  • Protection Features: The device includes multiple built-in protection mechanisms such as over-voltage, under-voltage, over-temperature, and short-circuit protection, ensuring reliable and safe operation under various conditions.
  • SPiKe Protection: Texas Instruments' proprietary Self Peak Instantaneous Temperature (°Ke) protection circuitry safeguards the LM4766TF/NOPB from the common pitfalls of over-voltage, under-voltage, overloads, shorts to the supplies, thermal runaway, and junction temperature peaks.
  • Package: The LM4766TF/NOPB comes in a fully isolated TO-220 package, which simplifies heat sinking and allows for flexible mounting options.

Applications:

The versatility of the LM4766TF/NOPB makes it suitable for a wide array of applications, including:

  • High-end stereo receivers
  • Bridge amplifiers
  • Active speakers
  • Professional audio equipment

With its impressive combination of power, audio quality, and protection features, the LM4766TF/NOPB from Texas Instruments represents a top-tier solution for any audio amplification requirement. Its robust design and advanced technology ensure that it can meet the needs of the most demanding audio applications, delivering clear, powerful sound every time.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess