EN
  • EN
  • DE

LM4879MM/NOPB

Part No LM4879MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB MONO 1.1W 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
Manufacturer Texas Instruments
Series Boomer®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name LM4879
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LM4879MM/NOPB, LM4879MMCT-NDR, LM4879MM, LM4879MMDKR, LM4879MM/NOPBTR, LM4879MMTR-ND, LM4879MMCT, LM4879MMCT-ND, LM4879MM/NOPBDKR, LM4879MMDKR-NDR, LM4879MMNOPB, *LM4879MM, LM4879MM/NOPBCT, LM4879MMDKR-ND, LM4879MMTR-NDR, LM4879MMTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923222-LM4879MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4879MM/NOPB CAD Model

Description

The LM4879MM/NOPB is an integrated audio amplifier solution from Texas Instruments, designed to provide high-quality audio amplification in portable devices. This product is a member of Texas Instruments' Boomer® series of audio amplifiers which are known for their high performance, low voltage, and low noise operations, making them ideal for mobile phones, PDAs, laptops, and other portable electronic devices.

Key Features

  • Output Power: The LM4879 is capable of delivering 1.1W of continuous average power to an 8Ω load with less than 1% distortion (THD+N) from a 5V DC power supply, making it powerful enough for most portable audio applications.
  • Efficiency: This device features a high-efficiency Class AB output stage which provides a low power consumption and extends battery life in portable systems.
  • Noise Suppression: It includes a superior pop & click circuitry that eliminates noises which would otherwise occur during turn-on and turn-off transitions.
  • Micro-Power Shutdown: The LM4879MM/NOPB offers a micro-power shutdown mode with a typical shutdown current of 0.7nA, which is beneficial for preserving battery life in portable applications.
  • Surface-Mount Package: This amplifier comes in an 8-pin VSSOP (MSOP) package that is compact and suitable for space-constrained applications.

Applications

The LM4879MM/NOPB is versatile and can be used in a variety of applications where audio amplification is needed. Common applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Speakers

Environmental and Quality Certifications

The LM4879MM/NOPB comes with a lead-free finish and is RoHS compliant, adhering to environmental standards for hazardous substances. Additionally, it is part of Texas Instruments' NOPB series of products, indicating it is provided in "No Lead" packaging. This product is designed and manufactured to meet the high-quality standards of Texas Instruments, ensuring reliability and performance for critical audio applications.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess