EN
  • EN
  • DE
  • IT

LM4946SQ/NOPB

Part No LM4946SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTEM 1.3W D 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-WQFN (4x4)
Dimension 24-WFQFN Exposed Pad
Win Source Part Number 299213-LM4946SQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4946SQ/NOPB CAD Model

Description

The LM4946SQ/NOPB is a high-performance, top-tier audio amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor technology.

  • Type: Stereo Class AB audio subsystem.
  • Amplifiers: Two watt stereo speaker amplifier and a capacitor-free, high-power stereo headphone amplifier.
  • Design: Eliminates the need for output capacitors.
  • Noise Suppression: Direct click and pop suppression.
  • Efficiency: Operates @ a 5V supply voltage.
  • Output Power: Maximum output power of 2.2W into an 8-ohm load.
  • Input Structure: Flexible input structure, allowing for a wide range of input signals.
  • Inputs: Differential line input and a single-ended input.
  • Interface: I2C compatible interface.
  • Package: Compact 24-pin WQFN package.
  • Protection Features: Over-temperature, under-voltage, and short-circuit protection.

You May Also Be Interested in

Microchip Technology
Voltage Mode PWM Controller 5V 50mA Flat-Pack
Need more? Email Us
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $0.9229
Texas Instruments
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Lowest to $5.2573
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10MSOP
Lowest to $0.7321
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $1.4780
STMicroelectronics
IC AMP QUAD BRIDGE D HIQUAD-92 / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 150W Class-D Automotive 92-Pin HI-QUAD Tray
Lowest to $17.7927
Texas Instruments
IC AMP AUDIO STER AB 20WQFN
Need more? Email Us
NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.2819
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $10.7667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0226 $56.2430
135+ $0.8391 $113.2785
210+ $0.8129 $170.7090
285+ $0.7867 $224.2095
370+ $0.7604 $281.3480
495+ $0.6817 $337.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess