EN
  • EN
  • DE

LM4951ASDX/NOPB

Part No LM4951ASDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.8W 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8Ohm
Voltage - Supply 2.7V ~ 9V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-WSON (4x4)
Package / Case 10-WDFN Exposed Pad
Base Product Number LM4951
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 845191-LM4951ASDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4951ASDX/NOPB CAD Model

Description

Product Overview: LM4951ASDX/NOPB

The LM4951ASDX/NOPB is a high-quality audio power amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is tailored for demanding audio applications where space and power efficiency are paramount. The LM4951ASDX/NOPB is part of TI's extensive audio amplifier product line, known for its reliability and performance.

Key Features

  • Output Power: The device is capable of delivering 3.1W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V power supply, making it suitable for a variety of portable and compact audio applications.
  • Power Supply Range: It operates from a 2.2V to 5.5V power supply, allowing for flexible integration into various system designs.
  • Shutdown Mode: A low-power shutdown mode is featured, which significantly reduces the power consumption when the amplifier is not in use, thus conserving energy and extending battery life in portable applications.
  • Surface-Mount Package: The LM4951ASDX/NOPB comes in a space-saving LLP-8 surface-mount package, making it ideal for compact electronic devices.
  • Thermal Protection: The device includes self-protection against overheating, with a thermal shutdown feature that protects the IC from damage due to excessive temperatures.

Applications

The LM4951ASDX/NOPB is designed for a variety of audio applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Portable electronic devices such as mobile phones, tablets, and handheld gaming systems
  • Personal computers and laptops
  • Portable speakers and docking stations
  • Other consumer electronic devices requiring high-quality audio output in a compact form factor

Quality and Reliability

TI's commitment to quality ensures that the LM4951ASDX/NOPB meets the highest standards for reliability and performance. The device is RoHS compliant and is designed to meet the rigorous demands of the modern consumer electronics market. With Texas Instruments' reputation for engineering excellence, you can trust the LM4951ASDX/NOPB to be a robust and high-performing component in your audio system design.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5363 $53.7705
70+ $1.4391 $100.7370
110+ $1.3905 $152.9550
155+ $1.2933 $200.4615
205+ $1.2446 $255.1430
255+ $1.1960 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,794 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess