EN
  • EN
  • DE

LM4F232H5BBFIGR

Part No LM4F232H5BBFIGR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 157BGA / ARM® Cortex®-M4 Stellaris® ARM® Cortex®-M4F 230 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M4F 230
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 157-VFBGA
Supplier Device Package 157-BGA Microstar Junior (9x9)
Base Product Number LM4F23
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341969-LM4F232H5BBFIGR
Ultra Librarian 3D Model Ultra Librarian LM4F232H5BBFIGR CAD Model

Description

The LM4F232H5BBFIGR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its advanced features and capabilities. This microcontroller is part of the Stellaris® family, which is well-known for providing robust ARM® Cortex™-M4F based MCUs. The LM4F232H5BBFIGR is designed to cater to a wide range of applications, including industrial control, automotive systems, home automation, and more.

Key Features

  • Core: The MCU is equipped with an ARM Cortex-M4F core, which operates at a high speed of up to 80 MHz, delivering exceptional processing power for complex algorithms and control systems.
  • Memory: It boasts a substantial memory capacity, including 256KB of flash memory for program storage and 32KB of SRAM for data handling, facilitating sophisticated applications.
  • Communication Peripherals: The device offers a variety of communication interfaces such as I2C, SPI, UART, and CAN, providing versatile connectivity options for embedded systems.
  • GPIO: With a generous number of General-Purpose Input/Output (GPIO) pins, the LM4F232H5BBFIGR allows for extensive interfacing with external devices and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC enables precise analog signal measurement, critical for sensor-based applications.
  • Timers: Multiple 32-bit and 16-bit timers are available, including PWM capability, which is essential for control applications requiring precise timing and waveform generation.
  • Operating Temperature: This MCU operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: The LM4F232H5BBFIGR comes in a compact 108-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The versatility of the LM4F232H5BBFIGR makes it an excellent choice for a variety of applications. Its robust architecture and rich set of peripherals are particularly well-suited for:

  • Industrial automation systems
  • Automotive control units
  • Home automation and smart appliances
  • Complex digital signal processing
  • Internet of Things (IoT) devices

Texas Instruments' commitment to innovation is evident in the LM4F232H5BBFIGR, providing developers with a reliable and high-performance MCU to create sophisticated and efficient systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess