EN
  • EN
  • DE

LM5001IDQ1

Part No LM5001IDQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 800mA (Switch)
Frequency - Switching 50kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054720-LM5001IDQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5001IDQ1 CAD Model

Description

The LM5001IDQ1 by Texas Instruments is a high-voltage switch mode regulator that is specifically designed to deliver superior performance in a wide array of automotive and industrial applications. This robust component is capable of handling input voltages ranging from 3.1V to 75V, making it a versatile choice for systems that require a stable and efficient power supply under varying conditions.

Key Features

  • Wide Input Voltage Range: The LM5001IDQ1 can operate with input voltages from 3.1V to 75V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, ensuring flexibility and precision.
  • High Efficiency: With its advanced design, the LM5001IDQ1 provides high-efficiency power conversion, which is crucial for minimizing heat generation and improving system reliability.
  • Integrated 1.5A N-Channel MOSFET: The device includes a built-in 1.5A N-Channel MOSFET, which simplifies the design and reduces external component count.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, allowing for a reduction in electromagnetic interference (EMI) within sensitive applications.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from damage due to overheating.
  • Automotive Qualified: As a part of Texas Instruments' automotive-grade product line, the LM5001IDQ1 meets stringent quality and reliability standards required for automotive applications.

Applications

The LM5001IDQ1 is ideal for a variety of applications where reliable and efficient power conversion is essential. It is commonly used in:

  • Automotive power systems
  • Industrial control systems
  • Telecommunication equipment
  • Aftermarket automotive products
  • Power conditioning for harsh environments

With its combination of versatility, efficiency, and durability, the LM5001IDQ1 from Texas Instruments stands as a top choice for engineers and designers seeking a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5731 $57.8655
11+ $9.4959 $104.4549
17+ $9.1991 $156.3847
23+ $8.9024 $204.7552
30+ $8.6056 $258.1680
39+ $7.7154 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,133 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess