The XC9216A186MRN is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. This highly integrated device incorporates a control IC and inductor in a single chip, optimizing space and simplifying circuit design. It's engineered for applications demanding both efficiency and a compact solution.
Applications
- Power management for portable electronics
- Smartphones and tablets
- Wearable devices (smartwatches, fitness trackers)
- IoT (Internet of Things) devices
- Power supplies for microcontrollers
Features
- Integrated Inductor: Reduces the number of external components and simplifies the circuit layout.
- Synchronous Rectification: Improves power efficiency by replacing the rectifying diode with a MOSFET.
- High Efficiency: Minimizes power loss and heat generation, extending battery life.
- Low Quiescent Current: Reduces power consumption in standby mode.
- Compact Package: Enables use in space-constrained applications.
- Soft-Start Function: Limits inrush current during startup, preventing voltage drops.
- Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
- Thermal Shutdown Protection (TSD): Protects the converter from overheating.
Benefits
- Reduced Board Space: Integration of the inductor minimizes PCB area.
- Longer Battery Life: High efficiency and low quiescent current extend battery life in portable devices.
- Simplified Design: The integrated inductor simplifies circuit design and reduces the BOM cost.
- Enhanced Reliability: Overcurrent and thermal shutdown protection enhance the device's robustness.
- Stable Startup: The soft-start function ensures stable operation during startup.
Additional Details
The XC9216A186MRN operates within an input voltage range of 2.5V to 5.5V. It delivers a fixed output voltage of 1.86V. The device utilizes a PWM control scheme for efficient power conversion. Further technical specifications include switching frequency (around 3MHz), operating temperature range, and package dimensions. The 'N' suffix likely denotes a specific package or lead finish. The component adheres to RoHS standards.