EN
  • EN
  • DE

LM5001MAX

Part No LM5001MAX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Switch Mode Regulator | IC REG MULTI CONFG ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 75V
Min/Fixed Output Voltage 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 800mA (Switch)
Switching Frequency 50kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5001
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200176-LM5001MAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5001MAX CAD Model

Description

The LM5001MAX is a high-voltage switch mode regulator from Texas Instruments, designed to manage power with efficiency and reliability. This advanced integrated circuit (IC) is part of TI's innovative power management solutions, tailored to meet the needs of a wide range of applications including industrial, automotive, telecommunications, and more.

Key Features

  • Versatile Input Range: The LM5001MAX operates over a wide input voltage range, making it suitable for systems that experience fluctuations in power supply.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific demands of their application, ensuring flexibility and precision in power delivery.
  • High Efficiency: With its advanced design, the LM5001MAX provides efficient power conversion, which can help reduce energy consumption and minimize heat generation.
  • Robust Protection Features: The device includes over-current, over-voltage, and thermal shutdown protections to safeguard the system under extreme conditions.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, enabling designers to optimize board space without compromising on performance.

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 75V
Output Voltage Range Adjustable
Switching Frequency Up to 1MHz
Package Type SOP-8
Operating Temperature -40°C to 125°C

Applications

The LM5001MAX is designed for a variety of applications, including:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for Field Programmable Gate Arrays (FPGAs)
  • Isolated and Non-Isolated Power Converters

With its combination of performance, flexibility, and reliability, the LM5001MAX from Texas Instruments is a top choice for engineers and designers looking to create sophisticated power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3360 $53.4400
80+ $1.2515 $100.1200
125+ $1.2092 $151.1500
180+ $1.1247 $202.4460
235+ $1.0824 $254.3640
290+ $1.0401 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess