EN
  • EN
  • DE

LM5008SDC

Part No LM5008SDC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage (100V) Step Down Switching Regulator | IC REG BUCK ADJ 350MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 9.5V
Voltage - Input (Maximum) 95V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 75V
Output Current 350mA
Switching Frequency 50kHz ~ 600kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM5008
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200190-LM5008SDC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5008SDC CAD Model

Description

The LM5008SDC is a high-efficiency, step-down switching regulator from Texas Instruments, renowned for its compact size, robust performance, and versatility in a wide range of applications. This advanced regulator operates over an input voltage range of 6V to 75V, making it an ideal choice for systems that experience large variations in input voltage or that require a wide input voltage range.

Key Features

  • Wide Input Voltage Range: With an operational range of 6V to 75V, the LM5008SDC can accommodate a variety of power sources, including those found in industrial and automotive environments.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of specific applications, providing design flexibility.
  • High Efficiency: The switch mode regulator design ensures high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Integrated MOSFET: The inclusion of an internal N-Channel MOSFET simplifies the design and reduces external component count, saving space and cost.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device and the system from damage due to excessive temperatures.
  • Frequency Synchronization: The ability to synchronize the switching frequency with an external clock signal allows for reduced electromagnetic interference (EMI) and compatibility with other components in noise-sensitive applications.

Applications

The LM5008SDC is suitable for a wide array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Power Supplies
  • Power Modules
  • Distributed Power Systems

With its robust design and high functionality, the LM5008SDC from Texas Instruments is an excellent choice for designers seeking a reliable and efficient step-down regulator for their power management needs. Its ability to handle high-voltage inputs and provide a stable output makes it a versatile component in any power supply design.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5724 $50.1516
22+ $4.5723 $100.5906
34+ $4.4294 $150.5996
47+ $4.2865 $201.4655
61+ $4.1436 $252.7596
81+ $3.7150 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,398 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess