EN
  • EN
  • DE

LM5018SDX/NOPB

Part No LM5018SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 300MA 8LLP / 100-V, 300-mA Constant On-Time Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Maximum Input Voltage 100V
Voltage - Output (Min/Fixed) 1.225V
Maximum Output Voltage 90V
Current - Output 300mA
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-LLP-EP (4x4)
Part Number Series LM5018
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810836-LM5018SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5018SDX/NOPB CAD Model

Description

Introducing the LM5018SDX/NOPB from Texas Instruments

The LM5018SDX/NOPB is a highly efficient, feature-rich power management integrated circuit designed and manufactured by Texas Instruments. This versatile device is a part of TI's extensive range of voltage regulators, specifically falling into the category of buck or step-down regulators. The LM5018SDX/NOPB is an ideal choice for various applications, including industrial, telecommunications, and automotive systems, where reliable and efficient voltage conversion is critical.

Key Features

  • Wide Input Voltage Range: The LM5018SDX/NOPB operates over an input voltage range from 6V to 100V, making it suitable for a broad spectrum of power supply applications.
  • High-Efficiency: This regulator is capable of delivering up to 600mA of continuous output current with exceptional efficiency, which is crucial for maintaining thermal performance and prolonging system life.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.225V to 90V, providing flexibility for a wide range of design specifications.
  • Integrated MOSFET: The inclusion of an N-Channel MOSFET allows for reduced external components, minimizing the overall footprint and simplifying the design process.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which is valuable in reducing system noise and avoiding interference with other circuits.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device and the system under extreme thermal conditions.
  • Current Limit Protection: The LM5018SDX/NOPB also incorporates cycle-by-cycle current limit protection, ensuring robust performance under a variety of load conditions.

Applications

The LM5018SDX/NOPB is a versatile component suited for a range of applications, such as:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Modules
  • Distributed Power Systems

With its wide input voltage range, high efficiency, and compact design, the LM5018SDX/NOPB from Texas Instruments stands out as a reliable and flexible solution for your power management needs. Its robust protection features and adjustable output voltage ensure that it can be tailored to meet the specific requirements of your application, providing a dependable and efficient power supply.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,086 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess