EN
  • EN
  • DE

LM5022QDGSRQ1

Part No LM5022QDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 10VSSOP / DC/DC Cntrlr Single-OUT Step Up Automotive 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 6 V ~ 60 V
Frequency - Switching 200kHz ~ 2.24MHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 779297-LM5022QDGSRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM5022-Q1
Introduction Date April 27, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5022QDGSRQ1 CAD Model

Description

Introducing the LM5022QDGSRQ1 from Texas Instruments

The LM5022QDGSRQ1 is a high-performance, automotive-grade, low-emission, step-up PWM voltage-mode controller designed by Texas Instruments to meet the rigorous demands of the automotive industry. This advanced power management IC is engineered to provide efficient and reliable control for boost, flyback, and SEPIC power supply configurations.

Key Features

  • Voltage Input Range: The LM5022QDGSRQ1 operates over a wide input voltage range from 3V to 42V, making it suitable for a variety of automotive applications that require consistent performance under fluctuating power conditions.
  • Switching Frequency: This device offers a programmable switching frequency ranging from 100 kHz to 1 MHz, allowing designers to optimize their power supply for efficiency or component size.
  • Integrated MOSFET Driver: It includes a high-side gate driver for an external N-channel MOSFET, which provides robust and efficient switching.
  • Thermal Shutdown: Enhanced safety features, such as thermal shutdown, protect the device and the system from excessive temperature conditions.
  • Current Limit Protection: The LM5022QDGSRQ1 is equipped with cycle-by-cycle current limit protection, which contributes to safe operation during overload conditions.
  • Automotive-Qualified: As a Q1 device, it meets the AEC-Q100 Grade 1 standard, ensuring reliable operation in automotive environments with a temperature range of -40°C to 125°C.

Applications

The LM5022QDGSRQ1 is particularly well-suited for automotive applications where a reliable and efficient power supply is critical. Its robustness and versatility make it an ideal choice for:

  • Automotive infotainment systems
  • Power supplies for car audio systems
  • Automotive lighting systems
  • Telematics and navigation systems
  • Advanced driver-assistance systems (ADAS)

With its advanced features and automotive-grade reliability, the LM5022QDGSRQ1 from Texas Instruments stands out as a superior choice for designers looking to develop high-performance power supply solutions in the automotive sector. Its ease of integration, coupled with a comprehensive set of protection features, ensures that systems powered by the LM5022QDGSRQ1 will deliver consistent performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0879 $54.3950
115+ $0.8926 $102.6490
175+ $0.8647 $151.3225
240+ $0.8368 $200.8320
310+ $0.8089 $250.7590
415+ $0.7253 $300.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess