EN
  • EN
  • DE

LM5027MH-1/NOPB

Part No LM5027MH-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 20TSSOP / IC REG Controller PWM VM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 3
Output Phases 1
Supply Voltage 13 V ~ 90 V
Frequency - Switching 200kHz, 490kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 779301-LM5027MH-1/NOPB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5027MH-1/NOPB CAD Model

Description

Product Overview: LM5027MH-1/NOPB

The LM5027MH-1/NOPB is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed for use in switch mode power supplies. This advanced controller is part of the LM5027 series, specifically tailored for active clamp and reset forward converter topologies. It integrates an array of features to provide efficient, reliable, and cost-effective power conversion solutions for a wide range of applications.

Key Features:

  • Voltage Range: The LM5027MH-1/NOPB operates over a wide input voltage range, making it suitable for various applications, including telecom and server power systems.
  • Advanced Control: It features a voltage mode control method with input voltage feed-forward compensation that ensures stable operation over a wide range of input voltages.
  • Protection Features: The device includes robust protection features such as programmable soft-start, under-voltage lockout, thermal shutdown, and over-current protection, enhancing the reliability and safety of the end application.
  • High Efficiency: With its integrated high-voltage startup regulator and low quiescent current, the LM5027MH-1/NOPB is optimized for high-efficiency power supply designs.
  • Adjustable Operating Frequency: The switching frequency is adjustable up to 1 MHz, allowing flexibility in the design of the magnetic components and enabling compact and efficient power supply designs.

Applications:

The LM5027MH-1/NOPB is ideal for a variety of applications, such as:

  • Telecommunications equipment
  • Networking and server power supplies
  • Industrial power systems
  • DC-DC converters

Package and Quality:

Encased in a 20-pin TSSOP package with an exposed thermal pad, the LM5027MH-1/NOPB offers excellent thermal performance, which is critical for power applications. Texas Instruments ensures high standards of quality, and the 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, the LM5027MH-1/NOPB PWM controller is a versatile and robust solution for your advanced power supply designs, providing a combination of performance, efficiency, and reliability that Texas Instruments is known for.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess