EN
  • EN
  • DE

LM5027MHX/NOPB

Part No LM5027MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Voltage Mode Active Clamp Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 3
Output Phases 1
Supply Voltage 13 V ~ 90 V
Frequency - Switching 200kHz, 490kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1200244-LM5027MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5027
Introduction Date August 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM5027MHX/NOPB CAD Model

Description

Introducing the LM5027MHX/NOPB from Texas Instruments

The LM5027MHX/NOPB is a high-performance Pulse Width Modulation (PWM) controller designed by Texas Instruments, tailored for modern switching power supply applications. This versatile component is specifically engineered to cater to the demanding needs of isolated power supplies that require primary-side control. With its advanced feature set, the LM5027MHX/NOPB ensures efficient and reliable operation in a wide range of power conversion scenarios.

Key Features

  • Voltage Mode Control: The LM5027MHX/NOPB operates using voltage mode control with line voltage feed-forward, providing excellent noise immunity and simplifying loop compensation.
  • Wide Input Range: It is capable of handling a broad input voltage range, making it suitable for a variety of applications, from industrial systems to telecom infrastructure.
  • Integrated Startup Regulator: This device includes an integrated startup regulator that operates over a wide input range of 13V to 100V, ensuring a smooth startup process.
  • Programmable Soft-Start: Users can program the soft-start timing to manage the initial power surge, thereby protecting the system components and extending their lifespan.
  • Thermal Shutdown: With built-in thermal shutdown protection, the LM5027MHX/NOPB automatically prevents overheating, ensuring safe operation under various conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to minimize noise and reduce electromagnetic interference (EMI).

Applications

The LM5027MHX/NOPB is a go-to solution for a wide range of power supply designs, including:

  • Telecommunications equipment
  • Industrial power systems
  • Networking infrastructure
  • Server and storage systems
  • AC-DC converters

Quality and Reliability

As with all Texas Instruments products, the LM5027MHX/NOPB is manufactured to the highest quality standards. The device is offered in a thermally enhanced 20-pin TSSOP package with exposed pad for improved thermal performance. Whether you're designing a new power supply or upgrading an existing one, the LM5027MHX/NOPB provides the performance, reliability, and flexibility you need to create a top-tier power management solution.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design incorporates the LM5027MHX/NOPB with the utmost confidence.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4245 $56.9800
90+ $1.1688 $105.1920
135+ $1.1323 $152.8605
185+ $1.0958 $202.7230
240+ $1.0592 $254.2080
320+ $0.9497 $303.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess