EN
  • EN
  • DE

LM5032MTC/NOPB

Part No LM5032MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 13 V to 100 V
Frequency - Switching 200kHz, 600kHz
Duty Cycle (Max) 76%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP
Win Source Part Number 1054756-LM5032MTC/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5032MTC/NOPB CAD Model

Description

Product Overview: LM5032MTC/NOPB

The LM5032MTC/NOPB is a highly efficient, versatile, and robust Pulse Width Modulation (PWM) controller from Texas Instruments, designed for use in a wide array of power supply applications. This integrated circuit is part of TI's PowerWise® product line, which emphasizes energy efficiency without sacrificing performance.

Key Features

  • Dual-Mode Operation: The LM5032MTC/NOPB can operate in either voltage mode or current mode, providing flexibility in addressing different application requirements.
  • High Voltage Capability: With an input voltage range up to 100V, it is well-suited for high-voltage applications, including telecom and industrial power systems.
  • Integrated High-Side and Low-Side Gate Drivers: This feature simplifies the design by reducing the number of external components required for driving MOSFETs or IGBTs.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 100 kHz to 1 MHz, allowing designers to optimize their designs for efficiency or component size.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety and reliability of the system by turning off the device to prevent overheating.

Applications

The LM5032MTC/NOPB is ideal for a variety of applications, including:

  • Isolated and non-isolated power supplies
  • Telecom and datacom power systems
  • Industrial power systems
  • DC-DC converters
  • Automotive power systems

Package and Reliability

This PWM controller comes in a compact TSSOP-16 package, which is perfect for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. The device's robust design ensures reliable operation even in challenging environments.

Design Support

Texas Instruments provides comprehensive design support for the LM5032MTC/NOPB, including application notes, reference designs, and the TI E2E™ support forums, where engineers can ask questions and share insights. Additionally, simulation tools like PSpice® and WEBENCH® are available to streamline the design process, ensuring that you can bring your product to market faster.

For technical specifications, sample requests, or to purchase the LM5032MTC/NOPB, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9034 $52.2612
42+ $2.3822 $100.0524
65+ $2.3078 $150.0070
90+ $2.2334 $201.0060
116+ $2.1589 $250.4324
155+ $1.9356 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,306 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess