EN
  • EN
  • DE

LM5039SQ/NOPB

Part No LM5039SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 24WQFN / Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-WQFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 13V ~ 105V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LM5039
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5039SQ/NOPB-ND,-296-40228-1-ND,296-40228-6,296-40228-1,296-40228-2,TEXTISLM5039SQ/NOPB,2156-LM5039SQ/NOPB
Standard Package 1,000
Win Source Part Number 1317578-LM5039SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5039SQ/NOPB CAD Model

Description

The LM5039SQ/NOPB is a high-performance Half-Bridge PWM Controller designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This advanced controller integrates both high-side and low-side N-Channel MOSFET drivers, providing a compact and efficient solution for a wide range of power supply applications.

Key Features

  • Voltage Range: The device operates over a wide input voltage range from 8V to 100V, making it extremely versatile for various applications.
  • Integrated Drivers: With built-in high-side and low-side drivers, it simplifies circuit design and reduces external component count, enhancing system reliability.
  • Adjustable Frequency: The switching frequency is adjustable from 50 kHz to 1 MHz, allowing optimization for efficiency or size depending on the application requirements.
  • Protection Features: The LM5039SQ/NOPB includes a range of protection features such as cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Programmable Soft-Start: To prevent inrush current during startup, the device offers a programmable soft-start function.

Applications

The LM5039SQ/NOPB controller is ideal for a broad spectrum of applications, including but not limited to:

  • Telecommunication power supplies
  • Industrial power systems
  • Automotive power applications
  • DC-DC converters
  • Server and networking power supplies

Quality and Environmental Compliance

The LM5039SQ/NOPB is available in a thermally enhanced 24-lead WQFN package, providing excellent power dissipation. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. Additionally, it is specified for the automotive AEC-Q100 Grade 1 temperature range, ensuring reliable performance in harsh automotive environments.

With its robust feature set and flexible design options, the LM5039SQ/NOPB PWM Controller from Texas Instruments stands out as a top-tier solution for power management challenges in a multitude of high-performance applications.

You May Also Be Interested in

Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $13.0500
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.6722
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $31.9530
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.7727
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9778 $53.8002
21+ $4.9049 $103.0029
32+ $4.7516 $152.0512
44+ $4.5984 $202.3296
57+ $4.4451 $253.3707
76+ $3.9852 $302.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess