EN
  • EN
  • DE

LM5041MTC

Part No LM5041MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5041 Cascaded PWM Controller | IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Half-Bridge, Push-Pull
Output Phases 1
Supply Voltage 15V ~ 90V
Switching Frequency 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5041
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200280-LM5041MTC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5041MTC CAD Model

Description

Product Overview: LM5041MTC from Texas Instruments

The LM5041MTC is a versatile and high-performance cascaded PWM controller designed by Texas Instruments to meet the needs of modern power supply systems. This advanced controller integrates features that facilitate the design of power converters with improved efficiency, reliability, and flexibility. The LM5041MTC is particularly suitable for applications requiring high voltage input and is commonly used in telecommunications, industrial, and automotive systems.

Key Features

  • Cascaded PWM Architecture: The LM5041MTC employs a cascaded PWM control scheme that enhances the power system's performance by optimizing the distribution of power and reducing switching losses.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it ideal for systems that must operate under variable power conditions or accommodate large voltage fluctuations.
  • Integrated Gate Drivers: The device includes built-in gate drivers for both the high-side and low-side MOSFETs, which simplifies the circuit design and helps to minimize external component count.
  • Programmable Switching Frequency: Designers can set the PWM switching frequency according to their specific application requirements, providing flexibility in optimizing the trade-offs between efficiency and component size.
  • Protection Features: The LM5041MTC is equipped with a comprehensive set of protection features, including under-voltage lockout, thermal shutdown, and over-current protection, ensuring the safety and reliability of the power supply.

Applications

The LM5041MTC is suitable for a broad range of applications, such as:

  • Isolated DC-DC Converters
  • Telecom Power Supplies
  • Industrial Power Systems
  • Automotive Electronics
  • Server and Network Power Supplies

Product Packaging and Availability

The LM5041MTC is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), which is designed for space-constrained applications. Texas Instruments ensures the availability of this controller through its extensive distribution network, and detailed datasheets, application notes, and design resources are available to support designers in implementing the LM5041MTC in their power supply solutions.

With its robust feature set and flexible design options, the LM5041MTC from Texas Instruments stands out as a superior choice for designers looking to create efficient and reliable power systems in a wide array of high voltage applications.

You May Also Be Interested in

Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6401 $50.9614
34+ $2.9867 $101.5478
52+ $2.8934 $150.4568
72+ $2.8000 $201.6000
93+ $2.7067 $251.7231
124+ $2.4267 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,417 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess