EN
  • EN
  • DE

LM5041SD

Part No LM5041SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5041 Cascaded PWM Controller | IC REG CTRLR MULT TOP 16WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Half-Bridge, Push-Pull
Output Phases 1
Supply Voltage 15V ~ 90V
Switching Frequency 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200284-LM5041SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5041SD CAD Model

Description

The LM5041SD from Texas Instruments is a versatile and highly integrated cascaded Pulse Width Modulation (PWM) controller designed for high-voltage power conversion applications. This advanced controller integrates all the necessary features to implement a cascaded control topology, which is particularly beneficial for systems requiring high efficiency and reliability.

Key Features

  • Integrated Functions: The LM5041SD combines both the control and gate drive functions for the main and auxiliary switches, simplifying the design process and reducing external component count.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, making it suitable for a variety of industrial and telecommunication power supply applications.
  • Adjustable Dead-Time Control: It provides precise control over the dead-time between the main and auxiliary switches, which is crucial for optimizing system efficiency and preventing shoot-through.
  • Programmable Soft-Start: The LM5041SD features programmable soft-start functionality, which helps to reduce inrush current and ensures a controlled startup.
  • Protection Features: It includes comprehensive protection features such as under-voltage lockout (UVLO), thermal shutdown, and over-current protection, enhancing the overall system safety and longevity.

Applications

The LM5041SD is ideal for a range of high-voltage applications including, but not limited to:

  • Telecommunications power supplies
  • Industrial power systems
  • Isolated DC-DC converters
  • Renewable energy systems

Technical Specifications

Parameter Value
Topology Cascaded PWM
Input Voltage Up to 100V
Operating Temperature -40°C to +125°C
Package 14-Pin WSON

Conclusion

The LM5041SD PWM controller by Texas Instruments stands out as a robust solution for managing high-voltage power supplies with its integrated features and protective measures. Its adaptability and comprehensive design make it a prime choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9745 $50.5665
41+ $2.4407 $100.0687
64+ $2.3644 $151.3216
88+ $2.2881 $201.3528
114+ $2.2119 $252.1566
152+ $1.9830 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess