EN
  • EN
  • DE

LM5041SDX/NOPB

Part No LM5041SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-WSON (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 15V ~ 90V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-WSON (5x5)
Family Name LM5041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923244-LM5041SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5041SDX/NOPB CAD Model

Description

Product Overview: LM5041SDX/NOPB

The LM5041SDX/NOPB is a versatile cascaded PWM controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered for use in isolated power supply systems, where it excels in managing and optimizing the performance of the power conversion process.

At the heart of the LM5041SDX/NOPB is its cascaded PWM architecture, which is ideal for applications requiring high efficiency and reliability. The controller operates with an input voltage range that makes it suitable for a variety of industrial, telecommunications, and consumer electronics applications. Its flexibility and performance characteristics make it an excellent choice for designers looking to create sophisticated power supply systems.

Key Features:

  • Integrated Functions: The LM5041SDX/NOPB integrates numerous functions such as an oscillator, high-voltage startup regulator, error amplifier, and soft-start capability, streamlining the design process and reducing external component count.
  • High Efficiency: This PWM controller is designed for high-efficiency operation, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to tailor the performance of the power supply to specific application requirements.
  • Protection Features: It includes various protection features such as under-voltage lockout (UVLO), thermal shutdown, and over-current protection, enhancing the safety and durability of the end application.

Applications:

The LM5041SDX/NOPB is suitable for a wide range of applications, including but not limited to:

  • Isolated DC-DC converters
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical equipment
  • Automotive systems

This controller is available in a compact surface-mount package, making it easy to integrate into various circuit designs. The LM5041SDX/NOPB's combination of features, efficiency, and reliability makes it a top choice for engineers and designers seeking to create high-performance power supply solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess