EN
  • EN
  • DE

LM5046SQ/NOPB

Part No LM5046SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FULL-BRDG 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Converter Offline Full-Bridge Topology Up to 2MHz 28-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 14V ~ 100V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5x5)
Family Name LM5046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40230-6, 296-40230-2, 296-40230-1, LM5046SQ/NOPB-ND, -296-40230-1-ND, -LM5046SQ-NDR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877510-LM5046SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5046SQ/NOPB CAD Model

Description

The LM5046SQ/NOPB is a highly integrated power management IC designed by Texas Instruments, renowned for its precision and efficiency in control of high-performance power supply systems. This advanced PWM controller is specifically tailored for half-bridge topologies and resonant converters, making it an ideal choice for a wide range of applications, including telecom, datacom, and industrial power systems.

Key Features

  • Advanced Control: The LM5046SQ/NOPB incorporates peak current mode control along with additional control laws to ensure stable and reliable operation under varying load conditions.
  • High Efficiency: Engineered for optimal performance, the device supports high-efficiency power conversion, which is critical for reducing heat dissipation and improving system reliability.
  • Flexibility: With its programmable switching frequency and soft-start capabilities, the LM5046SQ/NOPB offers design flexibility, making it suitable for a broad spectrum of power supply designs.
  • Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, which safeguard the power supply and the end application from various fault conditions.

Applications

The versatility of the LM5046SQ/NOPB allows it to be used in multiple applications that require efficient power management solutions. It is particularly well-suited for:

  • Servers and Telecom Infrastructure
  • Industrial Power Systems
  • AC-DC Converters
  • Isolated DC-DC Converters

Quality and Reliability

As with all Texas Instruments products, the LM5046SQ/NOPB is manufactured to the highest quality standards, ensuring both robustness and longevity in the field. The NOPB designation indicates that the product is lead-free (No Lead (Pb)), which is in compliance with global environmental standards and regulations.

Overall, the LM5046SQ/NOPB by Texas Instruments represents a state-of-the-art solution for designers looking to implement advanced power management systems with high reliability and performance.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8993 $55.2951
16+ $6.4814 $103.7024
24+ $6.2789 $150.6936
33+ $6.0764 $200.5212
43+ $5.8738 $252.5734
57+ $5.2662 $300.1734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess