EN
  • EN
  • DE

LM5068MM-1

Part No LM5068MM-1
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP -48V 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Latched Fault, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -90V ~ -10V
Temperature Range - Operating -40°C ~ 105°C
Supply Current 820μA
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Feature Pins PWRGD, OV, TIMER, UV
Family Part Number LM5068
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754287-LM5068MM-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5068MM-1 CAD Model

Description

The LM5068MM-1 from Texas Instruments is a highly sophisticated power management integrated circuit designed to provide advanced protection features for electronic systems. This hot-swap controller allows for the safe insertion and removal of circuit boards from a live backplane without causing any disruption or damage to the system or the power supply rails.

Key Features

  • Programmable Overcurrent Protection: The LM5068MM-1 is equipped with an adjustable current limit threshold, ensuring devices are safeguarded against excessive current draw that can lead to overheating and potential damage.
  • Under-Voltage Lockout (UVLO): With its built-in UVLO feature, the device ensures that the power supply must reach a minimum voltage before the circuit becomes operational, protecting sensitive components from operating at sub-optimal voltage levels.
  • Over-Voltage Protection: This feature helps to prevent damage to the load and the power management system by shutting down the pass transistor when the input voltage exceeds a predefined threshold.
  • Gate Drive for External N-Channel MOSFET: The LM5068MM-1 controls an external N-Channel MOSFET, which acts as a power switch to enable or disable the flow of power to the load.
  • Power Good Output: This output signal indicates when the output voltage is within a specified range, providing a reliable status check for system monitoring.
  • Fast Response to Fault Conditions: The device is designed to react swiftly to fault conditions such as overcurrent or overvoltage, ensuring rapid protection of the system.

Applications

The LM5068MM-1 is ideal for a variety of applications that require precise power management and protection, including:

  • Servers and Telecom Infrastructure
  • Network Equipment
  • Industrial Systems
  • Medical Equipment

Technical Specifications

  • Package: 8-VSSOP
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage Range: 2.7V to 13.2V

As a product of Texas Instruments, a leader in semiconductor solutions, the LM5068MM-1 is designed with reliability and performance in mind, making it a go-to choice for engineers and designers looking to enhance system stability and longevity.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess