EN
  • EN
  • DE

LM5085MME

Part No LM5085MME
Manufacturer Texas Instruments
Description 75V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200326-LM5085MME
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5085MME CAD Model

Description

The LM5085MME is a versatile and efficient power converter component manufactured by Texas Instruments, a leader in semiconductor design. This power management integrated circuit (IC) is part of the LM5085 series, which are PWM (Pulse Width Modulation) controllers designed for a wide range of applications requiring step-down (buck) voltage conversion.

Key Features

  • High Efficiency: The LM5085MME is optimized for high efficiency across a wide load range, making it an ideal choice for battery-powered and energy-sensitive applications.
  • Versatile Input Voltage Range: With an input voltage range from 4.5V to 75V, this power converter supports a diverse set of power sources, from low-voltage batteries to higher-voltage rails.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a customized voltage supply tailored to specific circuit requirements.
  • Integrated MOSFET: The inclusion of an N-Channel MOSFET simplifies the design and reduces external component count, which is beneficial for space-constrained applications.
  • Protection Features: It includes a variety of protection features such as thermal shutdown, under-voltage lockout (UVLO), and cycle-by-cycle current limit, ensuring reliable operation under adverse conditions.
  • Frequency Synchronization: The device allows for frequency synchronization to an external clock, which is useful for reducing electromagnetic interference (EMI) in sensitive applications.

Applications

The LM5085MME is suitable for a broad range of applications, including but not limited to:

  • Industrial and automotive power systems
  • Telecommunications equipment
  • Portable and battery-operated electronics
  • Power supplies for FPGAs, DSPs, and microcontrollers

Package and Availability

This model is offered in an 8-pin VSSOP (MSOP) package, providing a compact footprint for space-constrained designs. The LM5085MME is available for order directly from Texas Instruments or through authorized distributors, and its datasheet and design resources can be accessed on the Texas Instruments website.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,510 pieces
MOQ: 35 pcs
Order Increment : 250 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess